Inductor Power Shielded Bobbin Core 1000uH 20% 10KHz 0.27A 4.9Ohm DCR T/R Product overview: 46105C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 10KHz, 0.27A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 10KHz, 0.27A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-46105C can be used for catalog matching and distributor lookup.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 803283-46105C
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1mH
Tolerance: ±20%
DC Resistance (DCR): 4.9Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.179" (4.55mm)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 270mA
Inductance Frequency - Test: 10kHz
1mH Shielded Wirewound Inductor 270mA 4.9Ohm Max Nonstandard
1mH Shielded Wirewound Inductor 270mA 4.9Ohm Max Nonstandard
1mH Shielded Wirewound Inductor 270mA 4.9Ohm Max Nonstandard
INDUCTOR, 1MH, 0.27A, 20%, SHIELDED; Inductance:1mH; RMS Current (Irms):270mA; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-46105C | 803283-46105C | 811-1171-2-ND | 64AH9768 |
| Product Name | 1000uH 10KHz 0.27A Inductor and Choke | Fixed Inductors - 46105C | Fixed Inductors | Inductor, 1Mh, 0.27A, 20%, Shielded; Inductance Murata |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Power | Wirewound | Wirewound | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| Packing Method | Tape and Reel | Tape Reel; Reel | Tape Reel | |
| Standards and Certifications | RoHS | RoHS |