Murata Power Solutions Fixed Inductors 46104C

Description
100µH Shielded Wirewound Inductor 860mA 500mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 860mA 500mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1170-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1170-2-ND
Fixed Inductors 811-1170-2-ND
100µH Shielded Wirewound Inductor 860mA 500mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 860mA 500mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1170-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1170-6-ND
Fixed Inductors 811-1170-6-ND
100µH Shielded Wirewound Inductor 860mA 500mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 860mA 500mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1170-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1170-1-ND
Fixed Inductors 811-1170-1-ND
100µH Shielded Wirewound Inductor 860mA 500mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 860mA 500mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 100Uh, 860Ma, 20%; Inductance Murata Power Solutions - 12N1334 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Uh, 860Ma, 20%; Inductance Murata Power Solutions
12N1334
Power Inductor, 100Uh, 860Ma, 20%; Inductance Murata Power Solutions 12N1334
POWER INDUCTOR, 100UH, 860MA, 20%; Inductance:100µH; RMS Current (Irms):860mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:4600 Series; Power Inductor Case:7.3mm x 7.3mm x 4.55mm; Product Length:7.3mm RoHS Compliant: Yes

POWER INDUCTOR, 100UH, 860MA, 20%; Inductance:100µH; RMS Current (Irms):860mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:4600 Series; Power Inductor Case:7.3mm x 7.3mm x 4.55mm; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, 4600 Series, 100 H, 20%, Shielded, 0.5 Ohm, 860 Ma Rohs Compliant Murata Power Solutions - 76T3261 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, 4600 Series, 100 H, 20%, Shielded, 0.5 Ohm, 860 Ma Rohs Compliant Murata Power Solutions
76T3261
Surface Mount Power Inductor, 4600 Series, 100 H, 20%, Shielded, 0.5 Ohm, 860 Ma Rohs Compliant Murata Power Solutions 76T3261
Surface Mount Power Inductor, 4600 Series, 100 H, 20%, Shielded, 0.5 ohm, 860 mA RoHS Compliant: Yes

Surface Mount Power Inductor, 4600 Series, 100 H, 20%, Shielded, 0.5 ohm, 860 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1170-2-ND 12N1334 76T3261
Product Name Fixed Inductors Power Inductor, 100Uh, 860Ma, 20%; Inductance Murata Power Solutions Surface Mount Power Inductor, 4600 Series, 100 H, 20%, Shielded, 0.5 Ohm, 860 Ma Rohs Compliant Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2272-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details