Murata Power Solutions Fixed Inductors 46103C

Description
10µH Shielded Wirewound Inductor 2.4A 66mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 2.4A 66mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1169-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1169-1-ND
Fixed Inductors 811-1169-1-ND
10µH Shielded Wirewound Inductor 2.4A 66mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.4A 66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1169-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1169-6-ND
Fixed Inductors 811-1169-6-ND
10µH Shielded Wirewound Inductor 2.4A 66mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.4A 66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1169-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1169-2-ND
Fixed Inductors 811-1169-2-ND
10µH Shielded Wirewound Inductor 2.4A 66mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.4A 66mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 10Uh, 2.4A, 20%; Inductance Murata Power Solutions - 12N1333 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, 2.4A, 20%; Inductance Murata Power Solutions
12N1333
Power Inductor, 10Uh, 2.4A, 20%; Inductance Murata Power Solutions 12N1333
POWER INDUCTOR, 10UH, 2.4A, 20%; Inductance:10µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:4600 Series; DC Resistance Max:0.066ohm; Inductance Tolerance:± 20%; Series:4600 RoHS Compliant: Yes

POWER INDUCTOR, 10UH, 2.4A, 20%; Inductance:10µH; RMS Current (Irms):2.4A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:4600 Series; DC Resistance Max:0.066ohm; Inductance Tolerance:± 20%; Series:4600 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1169-1-ND 12N1333
Product Name Fixed Inductors Power Inductor, 10Uh, 2.4A, 20%; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CME375-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details