Murata Power Solutions Fixed Inductors 46102C

Description
1µH Shielded Wirewound Inductor 6.8A 13mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 6.8A 13mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1168-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1168-2-ND
Fixed Inductors 811-1168-2-ND
1µH Shielded Wirewound Inductor 6.8A 13mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 6.8A 13mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1168-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1168-6-ND
Fixed Inductors 811-1168-6-ND
FIXED IND 1UH 6.8A 13 MOHM SMD

FIXED IND 1UH 6.8A 13 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 811-1168-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1168-1-ND
Fixed Inductors 811-1168-1-ND
FIXED IND 1UH 6.8A 13 MOHM SMD

FIXED IND 1UH 6.8A 13 MOHM SMD

Buy Now Datasheet
Inductor, 1Uh, 6.8A, 30%, Smd; Inductance Murata Power Solutions - 12N1332 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 6.8A, 30%, Smd; Inductance Murata Power Solutions
12N1332
Inductor, 1Uh, 6.8A, 30%, Smd; Inductance Murata Power Solutions 12N1332
INDUCTOR, 1UH, 6.8A, 30%, SMD; Inductance:1µH; RMS Current (Irms):6.8A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:4600 Series; DC Resistance Max:0.013ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 1UH, 6.8A, 30%, SMD; Inductance:1µH; RMS Current (Irms):6.8A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:4600 Series; DC Resistance Max:0.013ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1168-2-ND 12N1332
Product Name Fixed Inductors Inductor, 1Uh, 6.8A, 30%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 1-1624112-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0027 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details