Murata Power Solutions Fixed Inductors 45684C

Description
680µH Shielded Wirewound Inductor 260mA 5Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Shielded Wirewound Inductor 260mA 5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1167-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1167-6-ND
Fixed Inductors 811-1167-6-ND
680µH Shielded Wirewound Inductor 260mA 5Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 260mA 5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1167-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1167-1-ND
Fixed Inductors 811-1167-1-ND
680µH Shielded Wirewound Inductor 260mA 5Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 260mA 5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1167-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1167-2-ND
Fixed Inductors 811-1167-2-ND
680µH Shielded Wirewound Inductor 260mA 5Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 260mA 5Ohm Max Nonstandard

Buy Now Datasheet
Power Inductor, 680Uh, 260Ma, 20%; Inductance Murata Power Solutions - 12N1331 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 680Uh, 260Ma, 20%; Inductance Murata Power Solutions
12N1331
Power Inductor, 680Uh, 260Ma, 20%; Inductance Murata Power Solutions 12N1331
POWER INDUCTOR, 680UH, 260MA, 20%; Inductance:680µH; RMS Current (Irms):260mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:4500 Series; DC Resistance Max:5ohm; Inductance Tolerance:± 20%; Series:4500 RoHS Compliant: Yes

POWER INDUCTOR, 680UH, 260MA, 20%; Inductance:680µH; RMS Current (Irms):260mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:4500 Series; DC Resistance Max:5ohm; Inductance Tolerance:± 20%; Series:4500 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1167-6-ND 12N1331
Product Name Fixed Inductors Power Inductor, 680Uh, 260Ma, 20%; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details