Murata Power Solutions Fixed Inductors 45683C

Description
68µH Shielded Wirewound Inductor 820mA 510mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 820mA 510mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1166-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1166-2-ND
Fixed Inductors 811-1166-2-ND
68µH Shielded Wirewound Inductor 820mA 510mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 820mA 510mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1166-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1166-6-ND
Fixed Inductors 811-1166-6-ND
68µH Shielded Wirewound Inductor 820mA 510mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 820mA 510mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1166-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1166-1-ND
Fixed Inductors 811-1166-1-ND
68µH Shielded Wirewound Inductor 820mA 510mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 820mA 510mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 68Uh, 820Ma, 20%; Inductance Murata Power Solutions - 12N1330 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 68Uh, 820Ma, 20%; Inductance Murata Power Solutions
12N1330
Power Inductor, 68Uh, 820Ma, 20%; Inductance Murata Power Solutions 12N1330
POWER INDUCTOR, 68UH, 820MA, 20%; Inductance:68µH; RMS Current (Irms):820mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:4500 Series; DC Resistance Max:0.51ohm; Inductance Tolerance:± 20%; Series:4500 RoHS Compliant: Yes

POWER INDUCTOR, 68UH, 820MA, 20%; Inductance:68µH; RMS Current (Irms):820mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:4500 Series; DC Resistance Max:0.51ohm; Inductance Tolerance:± 20%; Series:4500 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1166-2-ND 12N1330
Product Name Fixed Inductors Power Inductor, 68Uh, 820Ma, 20%; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - A132537TR-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details