Murata Power Solutions Fixed Inductors 45334C

Description
FIXED IND 330UH 350MA 2.54 OHM
Request a Quote Datasheet
Description
FIXED IND 330UH 350MA 2.54 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1163-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1163-6-ND
Fixed Inductors 811-1163-6-ND
FIXED IND 330UH 350MA 2.54 OHM

FIXED IND 330UH 350MA 2.54 OHM

Buy Now Datasheet
Fixed Inductors - 811-1163-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1163-1-ND
Fixed Inductors 811-1163-1-ND
FIXED IND 330UH 350MA 2.54 OHM

FIXED IND 330UH 350MA 2.54 OHM

Buy Now Datasheet
Fixed Inductors - 811-1163-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1163-2-ND
Fixed Inductors 811-1163-2-ND
330µH Shielded Wirewound Inductor 350mA 2.54Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 350mA 2.54Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 811-1163-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J624JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details