Murata Power Solutions Fixed Inductors 45333C

Description
FIXED IND 33UH 1.25A 250 MOHM
Request a Quote Datasheet
Description
FIXED IND 33UH 1.25A 250 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1162-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1162-6-ND
Fixed Inductors 811-1162-6-ND
FIXED IND 33UH 1.25A 250 MOHM

FIXED IND 33UH 1.25A 250 MOHM

Buy Now Datasheet
Fixed Inductors - 811-1162-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1162-1-ND
Fixed Inductors 811-1162-1-ND
FIXED IND 33UH 1.25A 250 MOHM

FIXED IND 33UH 1.25A 250 MOHM

Buy Now Datasheet
Fixed Inductors - 811-45333CTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-45333CTR-ND
Fixed Inductors 811-45333CTR-ND
33µH Shielded Wirewound Inductor 1.25A 250mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.25A 250mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 33Uh, 1.25A, 20%; Inductance Murata Power Solutions - 12N1323 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 33Uh, 1.25A, 20%; Inductance Murata Power Solutions
12N1323
Power Inductor, 33Uh, 1.25A, 20%; Inductance Murata Power Solutions 12N1323
POWER INDUCTOR, 33UH, 1.25A, 20%; Inductance:33µH; RMS Current (Irms):1.25A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:4500 Series; DC Resistance Max:0.25ohm; Inductance Tolerance:± 20%; Series:4500 RoHS Compliant: Yes

POWER INDUCTOR, 33UH, 1.25A, 20%; Inductance:33µH; RMS Current (Irms):1.25A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:4500 Series; DC Resistance Max:0.25ohm; Inductance Tolerance:± 20%; Series:4500 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1162-6-ND 12N1323
Product Name Fixed Inductors Power Inductor, 33Uh, 1.25A, 20%; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details