Murata Power Solutions Fixed Inductors 45223C

Description
22µH Shielded Wirewound Inductor 1.35A 180mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 1.35A 180mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1158-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1158-6-ND
Fixed Inductors 811-1158-6-ND
22µH Shielded Wirewound Inductor 1.35A 180mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.35A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1158-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1158-1-ND
Fixed Inductors 811-1158-1-ND
22µH Shielded Wirewound Inductor 1.35A 180mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.35A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1158-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1158-2-ND
Fixed Inductors 811-1158-2-ND
22µH Shielded Wirewound Inductor 1.35A 180mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.35A 180mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 45223C
906901-45223C
Fixed Inductors - 45223C 906901-45223C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 906901-45223C Series: 4500 Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 180mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: 45 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 811-1158-6, 811-1158-1, 811-1158-2, TUC45223C

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 906901-45223C
Series: 4500
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 180mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: 45
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 811-1158-6, 811-1158-1, 811-1158-2, TUC45223C

Buy Now Datasheet
Surface Mount Inductors - 2307876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307876
Surface Mount Inductors 2307876
Murata 45223C Surface Mount Inductor

Murata 45223C Surface Mount Inductor

Supplier's Site
Surface Mount Inductors - 2307877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307877
Surface Mount Inductors 2307877
Murata 45223C Surface Mount Inductor

Murata 45223C Surface Mount Inductor

Supplier's Site
Surface Mount Inductors - 2307877P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307877P
Surface Mount Inductors 2307877P
Murata 45223C Surface Mount Inductor

Murata 45223C Surface Mount Inductor

Supplier's Site
SMD 22UH 1.35A 180MOHM Inductor and Choke - 71-45223C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.35A 180MOHM Inductor and Choke
71-45223C
SMD 22UH 1.35A 180MOHM Inductor and Choke 71-45223C
FIXED IND 22UH 1.35A 180MOHM SMD Product overview: 45223C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.35A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.35A, 180MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-45223C can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.35A 180MOHM SMD Product overview: 45223C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.35A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.35A, 180MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-45223C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 22Uh, 1.35A, 20%; Inductance Murata Power Solutions - 12N1319 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, 1.35A, 20%; Inductance Murata Power Solutions
12N1319
Power Inductor, 22Uh, 1.35A, 20%; Inductance Murata Power Solutions 12N1319
POWER INDUCTOR, 22UH, 1.35A, 20%; Inductance:22µH; RMS Current (Irms):1.35A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:4500 Series; Power Inductor Case:7.3mm x 7.3mm x 3.55mm; DC Current Rating:1.35A RoHS Compliant: Yes

POWER INDUCTOR, 22UH, 1.35A, 20%; Inductance:22µH; RMS Current (Irms):1.35A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:4500 Series; Power Inductor Case:7.3mm x 7.3mm x 3.55mm; DC Current Rating:1.35A RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, 4500 Series, 22 H, 20%, Shielded, 0.18 Ohm, 1.35 A Rohs Compliant Murata Power Solutions - 76T3251 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, 4500 Series, 22 H, 20%, Shielded, 0.18 Ohm, 1.35 A Rohs Compliant Murata Power Solutions
76T3251
Surface Mount Power Inductor, 4500 Series, 22 H, 20%, Shielded, 0.18 Ohm, 1.35 A Rohs Compliant Murata Power Solutions 76T3251
Surface Mount Power Inductor, 4500 Series, 22 H, 20%, Shielded, 0.18 ohm, 1.35 A RoHS Compliant: Yes

Surface Mount Power Inductor, 4500 Series, 22 H, 20%, Shielded, 0.18 ohm, 1.35 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1158-6-ND 906901-45223C 2307876 71-45223C 12N1319 76T3251
Product Name Fixed Inductors Fixed Inductors - 45223C Surface Mount Inductors SMD 22UH 1.35A 180MOHM Inductor and Choke Power Inductor, 22Uh, 1.35A, 20%; Inductance Murata Power Solutions Surface Mount Power Inductor, 4500 Series, 22 H, 20%, Shielded, 0.18 Ohm, 1.35 A Rohs Compliant Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers