Murata Power Solutions Fixed Inductors 45105C

Description
1mH Shielded Wirewound Inductor 230mA 6.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 230mA 6.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1156-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1156-1-ND
Fixed Inductors 811-1156-1-ND
1mH Shielded Wirewound Inductor 230mA 6.5Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 230mA 6.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1156-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1156-6-ND
Fixed Inductors 811-1156-6-ND
1mH Shielded Wirewound Inductor 230mA 6.5Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 230mA 6.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1156-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1156-2-ND
Fixed Inductors 811-1156-2-ND
1mH Shielded Wirewound Inductor 230mA 6.5Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 230mA 6.5Ohm Max Nonstandard

Buy Now Datasheet
Power Inductor, 1000Uh, 230Ma, 20%; Inductance Murata Power Solutions - 12N1314 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1000Uh, 230Ma, 20%; Inductance Murata Power Solutions
12N1314
Power Inductor, 1000Uh, 230Ma, 20%; Inductance Murata Power Solutions 12N1314
POWER INDUCTOR, 1000UH, 230MA, 20%; Inductance:1mH; RMS Current (Irms):230mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:4500 Series; DC Resistance Max:6.5ohm; Inductance Tolerance:± 20%; Series:4500 RoHS Compliant: Yes

POWER INDUCTOR, 1000UH, 230MA, 20%; Inductance:1mH; RMS Current (Irms):230mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:4500 Series; DC Resistance Max:6.5ohm; Inductance Tolerance:± 20%; Series:4500 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1156-1-ND 12N1314
Product Name Fixed Inductors Power Inductor, 1000Uh, 230Ma, 20%; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-027 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 66000 to 1500 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details