10µH Shielded Wirewound Inductor 2.2A 82mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 2.2A 82mOhm Max Nonstandard
FIXED IND 10UH 2.2A 82 MOHM SMD
FIXED IND 10UH 2.2A 82 MOHM SMD Product overview: 45103C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.2A, 82 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.2A, 82 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-45103C can be used for catalog matching and distributor lookup.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 808845-45103C
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±20%
DC Resistance (DCR): 82mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.140" (3.55mm)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2A
Inductance Frequency - Test: 10kHz
POWER INDUCTOR, 10UH, 2.2A, 20%; Inductance:10µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde
Surface Mount Power Inductor, 4500 Series, 10 H, 20%, Shielded, 0.082 ohm, 2.2 A RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 811-1154-2-ND | 71-45103C | 808845-45103C | 12N1312 | 76T3247 |
| Product Name | Fixed Inductors | SMD 10UH 2.2A 82 MOHM Inductor and Choke | Fixed Inductors - 45103C | Power Inductor, 10Uh, 2.2A, 20%; Inductance Murata Power Solutions | Surface Mount Power Inductor, 4500 Series, 10 H, 20%, Shielded, 0.082 Ohm, 2.2 A Rohs Compliant Murata Power Solutions |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Wirewound | Wirewound | Wirewound | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |