Murata Power Solutions Fixed Inductors 45102C

Description
1µH Shielded Wirewound Inductor 6A 14mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 6A 14mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1153-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1153-2-ND
Fixed Inductors 811-1153-2-ND
1µH Shielded Wirewound Inductor 6A 14mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 6A 14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1153-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1153-6-ND
Fixed Inductors 811-1153-6-ND
FIXED IND 1UH 6A 14 MOHM SMD

FIXED IND 1UH 6A 14 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 811-1153-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1153-1-ND
Fixed Inductors 811-1153-1-ND
FIXED IND 1UH 6A 14 MOHM SMD

FIXED IND 1UH 6A 14 MOHM SMD

Buy Now Datasheet
Power Inductor, 1Uh, 6A, 30%; Inductance Murata Power Solutions - 12N1311 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Uh, 6A, 30%; Inductance Murata Power Solutions
12N1311
Power Inductor, 1Uh, 6A, 30%; Inductance Murata Power Solutions 12N1311
POWER INDUCTOR, 1UH, 6A, 30%; Inductance:1µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:4500 Series; DC Resistance Max:0.014ohm; Inductance Tolerance:± 30%; Product Length:7.3mmRoHS Compliant: Yes

POWER INDUCTOR, 1UH, 6A, 30%; Inductance:1µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:4500 Series; DC Resistance Max:0.014ohm; Inductance Tolerance:± 30%; Product Length:7.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1153-2-ND 12N1311
Product Name Fixed Inductors Power Inductor, 1Uh, 6A, 30%; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2624JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details