Murata Power Solutions Rectangular Connector Contacts 4400-01032-0

Description
Socket Contact 22-26 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 811-2638-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
811-2638-ND
Rectangular Connector Contacts 811-2638-ND
Socket Contact 22-26 AWG Crimp

Socket Contact 22-26 AWG Crimp

Buy Now Datasheet
Connector Contact, Pin, Crimp; Product Range Murata Power Solutions - 40M4429 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact, Pin, Crimp; Product Range Murata Power Solutions
40M4429
Connector Contact, Pin, Crimp; Product Range Murata Power Solutions 40M4429
CONNECTOR CONTACT, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:-; For Use With:Connector Housing; Wire Size AWG Min:26AWG; Contact Material:- RoHS Compliant: Yes

CONNECTOR CONTACT, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:-; For Use With:Connector Housing; Wire Size AWG Min:26AWG; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 811-2638-ND 40M4429
Product Name Rectangular Connector Contacts Connector Contact, Pin, Crimp; Product Range Murata Power Solutions
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers