Murata Power Solutions Wire-Board Connector, Receptacle, 6 Position; Product Range Murata Power Solutions 4320-01069-0

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 6 POSITION; Product Range:DMS Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:-; For Use With:DMS Series Contacts; Connector Type:Wire to Board; No. of Contacts:6Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 6 POSITION; Product Range:DMS Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:-; For Use With:DMS Series Contacts; Connector Type:Wire to Board; No. of Contacts:6Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 6 Position; Product Range Murata Power Solutions - 35M5018 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 6 Position; Product Range Murata Power Solutions
35M5018
Wire-Board Connector, Receptacle, 6 Position; Product Range Murata Power Solutions 35M5018
WIRE-BOARD CONNECTOR, RECEPTACLE, 6 POSITION; Product Range:DMS Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:-; For Use With:DMS Series Contacts; Connector Type:Wire to Board; No. of Contacts:6Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 6 POSITION; Product Range:DMS Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:-; For Use With:DMS Series Contacts; Connector Type:Wire to Board; No. of Contacts:6Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 35M5018
Product Name Wire-Board Connector, Receptacle, 6 Position; Product Range Murata Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details