Murata Power Solutions Fixed Inductors 42842C-R

Description
8.45µH Unshielded Toroidal Inductor 10.4A 8mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.45µH Unshielded Toroidal Inductor 10.4A 8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 42842C-R-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
42842C-R-ND
Fixed Inductors 42842C-R-ND
8.45µH Unshielded Toroidal Inductor 10.4A 8mOhm Max Nonstandard

8.45µH Unshielded Toroidal Inductor 10.4A 8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 42842C-R-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - FIRCH-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-J125JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details