Murata Power Solutions Fixed Inductors 42422C

Description
4.23µH Unshielded Toroidal Inductor 11.4A 5.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.23µH Unshielded Toroidal Inductor 11.4A 5.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 42422C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
42422C-ND
Fixed Inductors 42422C-ND
4.23µH Unshielded Toroidal Inductor 11.4A 5.2mOhm Max Nonstandard

4.23µH Unshielded Toroidal Inductor 11.4A 5.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 42422C-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0006TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers