Murata Power Solutions Fixed Inductors 42282C-R

Description
2.84µH Unshielded Toroidal Inductor 13.9A 3.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.84µH Unshielded Toroidal Inductor 13.9A 3.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 42282C-R-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
42282C-R-ND
Fixed Inductors 42282C-R-ND
2.84µH Unshielded Toroidal Inductor 13.9A 3.5mOhm Max Nonstandard

2.84µH Unshielded Toroidal Inductor 13.9A 3.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 42282C-R-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J824JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details