Murata Power Solutions Fixed Inductors 39U801C

Description
800nH Unshielded Wirewound Inductor 18A 2.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
800nH Unshielded Wirewound Inductor 18A 2.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2561-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2561-2-ND
Fixed Inductors 811-2561-2-ND
800nH Unshielded Wirewound Inductor 18A 2.5mOhm Max Nonstandard

800nH Unshielded Wirewound Inductor 18A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 800Nh, 18A, 30%, Smd; Inductance Murata Power Solutions - 59T0300 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 800Nh, 18A, 30%, Smd; Inductance Murata Power Solutions
59T0300
Inductor, 800Nh, 18A, 30%, Smd; Inductance Murata Power Solutions 59T0300
INDUCTOR, 800NH, 18A, 30%, SMD; Inductance:800nH; RMS Current (Irms):18A; Inductor Construction:Unshiel ded; Saturation Current (Isat):25.7A; Product Range:3900 Series; DC Resistance Max:0.0025ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 800NH, 18A, 30%, SMD; Inductance:800nH; RMS Current (Irms):18A; Inductor Construction:Unshielded; Saturation Current (Isat):25.7A; Product Range:3900 Series; DC Resistance Max:0.0025ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2561-2-ND 59T0300
Product Name Fixed Inductors Inductor, 800Nh, 18A, 30%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers