Murata Power Solutions Fixed Inductors 39U562C

Description
5.6µH Unshielded Wirewound Inductor 6.6A 13.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 6.6A 13.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2566-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2566-2-ND
Fixed Inductors 811-2566-2-ND
5.6µH Unshielded Wirewound Inductor 6.6A 13.5mOhm Max Nonstandard

5.6µH Unshielded Wirewound Inductor 6.6A 13.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 5.6Uh, 6.6A, 20%, Smd; Inductance Murata Power Solutions - 59T0299 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, 6.6A, 20%, Smd; Inductance Murata Power Solutions
59T0299
Inductor, 5.6Uh, 6.6A, 20%, Smd; Inductance Murata Power Solutions 59T0299
INDUCTOR, 5.6UH, 6.6A, 20%, SMD; Inductance:5.6µH; RMS Current (Irms):6.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):9.5A; Product Range:3900 Series; DC Resistance Max:0.0135ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 5.6UH, 6.6A, 20%, SMD; Inductance:5.6µH; RMS Current (Irms):6.6A; Inductor Construction:Unshielded; Saturation Current (Isat):9.5A; Product Range:3900 Series; DC Resistance Max:0.0135ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2566-2-ND 59T0299
Product Name Fixed Inductors Inductor, 5.6Uh, 6.6A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details