Murata Power Solutions Fixed Inductors 39U432C

Description
4.3µH Unshielded Wirewound Inductor 8.2A 11.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.3µH Unshielded Wirewound Inductor 8.2A 11.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2565-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2565-2-ND
Fixed Inductors 811-2565-2-ND
4.3µH Unshielded Wirewound Inductor 8.2A 11.4mOhm Max Nonstandard

4.3µH Unshielded Wirewound Inductor 8.2A 11.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 4.3Uh, 8.2A, 20%, Smd; Inductance Murata Power Solutions - 59T0298 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.3Uh, 8.2A, 20%, Smd; Inductance Murata Power Solutions
59T0298
Inductor, 4.3Uh, 8.2A, 20%, Smd; Inductance Murata Power Solutions 59T0298
INDUCTOR, 4.3UH, 8.2A, 20%, SMD; Inductance:4.3µH; RMS Current (Irms):8.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):11A; Product Range:3900 Series; DC Resistance Max:0.0114ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 4.3UH, 8.2A, 20%, SMD; Inductance:4.3µH; RMS Current (Irms):8.2A; Inductor Construction:Unshielded; Saturation Current (Isat):11A; Product Range:3900 Series; DC Resistance Max:0.0114ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2565-2-ND 59T0298
Product Name Fixed Inductors Inductor, 4.3Uh, 8.2A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details