Murata Power Solutions Fixed Inductors 39U351C

Description
350nH Unshielded Wirewound Inductor 19.5A 1.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
350nH Unshielded Wirewound Inductor 19.5A 1.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2560-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2560-2-ND
Fixed Inductors 811-2560-2-ND
350nH Unshielded Wirewound Inductor 19.5A 1.9mOhm Max Nonstandard

350nH Unshielded Wirewound Inductor 19.5A 1.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 350Nh, 19.5A, 30%, Smd; Inductance Murata Power Solutions - 59T0297 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 350Nh, 19.5A, 30%, Smd; Inductance Murata Power Solutions
59T0297
Inductor, 350Nh, 19.5A, 30%, Smd; Inductance Murata Power Solutions 59T0297
INDUCTOR, 350NH, 19.5A, 30%, SMD; Inductance:350nH; RMS Current (Irms):19.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):35A; Product Range:3900 Series; DC Resistance Max:0.0019ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 350NH, 19.5A, 30%, SMD; Inductance:350nH; RMS Current (Irms):19.5A; Inductor Construction:Unshielded; Saturation Current (Isat):35A; Product Range:3900 Series; DC Resistance Max:0.0019ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2560-2-ND 59T0297
Product Name Fixed Inductors Inductor, 350Nh, 19.5A, 30%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Rod Core Inductor - RC-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 560 microH
DCR 0.6000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details