Murata Power Solutions Fixed Inductors 39U322C

Description
3.2µH Unshielded Wirewound Inductor 9.7A 8mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.2µH Unshielded Wirewound Inductor 9.7A 8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2564-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2564-2-ND
Fixed Inductors 811-2564-2-ND
3.2µH Unshielded Wirewound Inductor 9.7A 8mOhm Max Nonstandard

3.2µH Unshielded Wirewound Inductor 9.7A 8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 3.2Uh, 9.7A, 20%, Smd; Inductance Murata Power Solutions - 59T0296 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.2Uh, 9.7A, 20%, Smd; Inductance Murata Power Solutions
59T0296
Inductor, 3.2Uh, 9.7A, 20%, Smd; Inductance Murata Power Solutions 59T0296
INDUCTOR, 3.2UH, 9.7A, 20%, SMD; Inductance:3.2µH; RMS Current (Irms):9.7A; Inductor Construction:Unshiel ded; Saturation Current (Isat):12.8A; Product Range:3900 Series; DC Resistance Max:0.008ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.2UH, 9.7A, 20%, SMD; Inductance:3.2µH; RMS Current (Irms):9.7A; Inductor Construction:Unshielded; Saturation Current (Isat):12.8A; Product Range:3900 Series; DC Resistance Max:0.008ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2564-2-ND 59T0296
Product Name Fixed Inductors Inductor, 3.2Uh, 9.7A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 3-phase - DKIP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 600 to 5000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
UT/ET Series Common Mode Inductors - ET2825-026 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers