Murata Power Solutions Fixed Inductors 39U142C

Description
1.4µH Unshielded Wirewound Inductor 13.5A 3.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.4µH Unshielded Wirewound Inductor 13.5A 3.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2562-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2562-2-ND
Fixed Inductors 811-2562-2-ND
1.4µH Unshielded Wirewound Inductor 13.5A 3.9mOhm Max Nonstandard

1.4µH Unshielded Wirewound Inductor 13.5A 3.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.4Uh, 13.5A, 20%, Smd; Inductance Murata Power Solutions - 59T0294 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.4Uh, 13.5A, 20%, Smd; Inductance Murata Power Solutions
59T0294
Inductor, 1.4Uh, 13.5A, 20%, Smd; Inductance Murata Power Solutions 59T0294
INDUCTOR, 1.4UH, 13.5A, 20%, SMD; Inductance:1.4µH; RMS Current (Irms):13.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):19.2A; Product Range:3900 Series; DC Resistance Max:0.0039ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.4UH, 13.5A, 20%, SMD; Inductance:1.4µH; RMS Current (Irms):13.5A; Inductor Construction:Unshielded; Saturation Current (Isat):19.2A; Product Range:3900 Series; DC Resistance Max:0.0039ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2562-2-ND 59T0294
Product Name Fixed Inductors Inductor, 1.4Uh, 13.5A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-F201-04D3-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers