Murata Power Solutions Fixed Inductors 39S681C

Description
680nH Unshielded Wirewound Inductor 19.5A 1.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Unshielded Wirewound Inductor 19.5A 1.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2546-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2546-2-ND
Fixed Inductors 811-2546-2-ND
680nH Unshielded Wirewound Inductor 19.5A 1.9mOhm Max Nonstandard

680nH Unshielded Wirewound Inductor 19.5A 1.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 680Nh, 19.5A, 30%, Smd; Inductance Murata Power Solutions - 59T0292 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, 19.5A, 30%, Smd; Inductance Murata Power Solutions
59T0292
Inductor, 680Nh, 19.5A, 30%, Smd; Inductance Murata Power Solutions 59T0292
INDUCTOR, 680NH, 19.5A, 30%, SMD; Inductance:680nH; RMS Current (Irms):19.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):20.4A; Product Range:3900 Series; DC Resistance Max:0.0019ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 680NH, 19.5A, 30%, SMD; Inductance:680nH; RMS Current (Irms):19.5A; Inductor Construction:Unshielded; Saturation Current (Isat):20.4A; Product Range:3900 Series; DC Resistance Max:0.0019ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2546-2-ND 59T0292
Product Name Fixed Inductors Inductor, 680Nh, 19.5A, 30%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-36401E12NGTDF - ERSAELECTRONICS PTE. LTD.
Specs
Technology Thin Film
Inductance Range 0.0120 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Leaded Inductors - 1670183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 60
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-20N 016008C-20NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details