The Murata Power Solutions inductor, part number 59T0291, features an inductance of 6 µH with a maximum DC current rating of 6.7 A. It has a saturation current of 6.7 A and a DC resistance of 8 mΩ. This surface mount device is designed for high current applications, making it suitable for use in devices such as laptop computers and plasma screens. The inductor is RoHS compliant and constructed with UL94 V-0 package materials, ensuring compatibility with various soldering systems, including lead-free options. The operating temperature range is from -40°C to +125°C, with a storage temperature range of -40°C to +150°C. It is packaged in tape and reel format, with 550 units per reel, facilitating automated assembly processes.
6µH Unshielded Wirewound Inductor 6.7A 8mOhm Max Nonstandard
INDUCTOR, 6UH, 6.7A, 20%, SMD; Inductance:6µH; RMS Current (Irms):6.7A; Inductor Construction:Unshiel
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 811-2550-2-ND | 59T0291 |
| Product Name | Fixed Inductors | Inductor, 6Uh, 6.7A, 20%, Smd; Inductance Murata Power Solutions |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |