Murata Power Solutions Fixed Inductors 39S402C

Description
4µH Unshielded Wirewound Inductor 8.3A 5.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
4µH Unshielded Wirewound Inductor 8.3A 5.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2549-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2549-2-ND
Fixed Inductors 811-2549-2-ND
4µH Unshielded Wirewound Inductor 8.3A 5.4mOhm Max Nonstandard

4µH Unshielded Wirewound Inductor 8.3A 5.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 4Uh, 8.3A, 20%, Smd; Inductance Murata Power Solutions - 59T0290 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4Uh, 8.3A, 20%, Smd; Inductance Murata Power Solutions
59T0290
Inductor, 4Uh, 8.3A, 20%, Smd; Inductance Murata Power Solutions 59T0290
INDUCTOR, 4UH, 8.3A, 20%, SMD; Inductance:4µH; RMS Current (Irms):8.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):8.3A; Product Range:3900 Series; DC Resistance Max:0.0054ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 4UH, 8.3A, 20%, SMD; Inductance:4µH; RMS Current (Irms):8.3A; Inductor Construction:Unshielded; Saturation Current (Isat):8.3A; Product Range:3900 Series; DC Resistance Max:0.0054ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2549-2-ND 59T0290
Product Name Fixed Inductors Inductor, 4Uh, 8.3A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-029 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 25000 to 500 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details