Murata Power Solutions Fixed Inductors 39S252C

Description
2.5µH Unshielded Wirewound Inductor 10A 3.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.5µH Unshielded Wirewound Inductor 10A 3.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2548-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2548-2-ND
Fixed Inductors 811-2548-2-ND
2.5µH Unshielded Wirewound Inductor 10A 3.9mOhm Max Nonstandard

2.5µH Unshielded Wirewound Inductor 10A 3.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.5Uh, 10A, 20%, Smd; Inductance Murata Power Solutions - 59T0289 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.5Uh, 10A, 20%, Smd; Inductance Murata Power Solutions
59T0289
Inductor, 2.5Uh, 10A, 20%, Smd; Inductance Murata Power Solutions 59T0289
INDUCTOR, 2.5UH, 10A, 20%, SMD; Inductance:2.5µH; RMS Current (Irms):10A; Inductor Construction:Unshiel ded; Saturation Current (Isat):10A; Product Range:3900 Series; DC Resistance Max:0.0039ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.5UH, 10A, 20%, SMD; Inductance:2.5µH; RMS Current (Irms):10A; Inductor Construction:Unshielded; Saturation Current (Isat):10A; Product Range:3900 Series; DC Resistance Max:0.0039ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2548-2-ND 59T0289
Product Name Fixed Inductors Inductor, 2.5Uh, 10A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT50-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL1008-2823JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details