Murata Power Solutions Fixed Inductors 39S152C

Description
1.5µH Unshielded Wirewound Inductor 13.5A 2.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 13.5A 2.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2547-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2547-2-ND
Fixed Inductors 811-2547-2-ND
1.5µH Unshielded Wirewound Inductor 13.5A 2.5mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 13.5A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, 13.5A, 30%, Smd; Inductance Murata Power Solutions - 59T0288 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 13.5A, 30%, Smd; Inductance Murata Power Solutions
59T0288
Inductor, 1.5Uh, 13.5A, 30%, Smd; Inductance Murata Power Solutions 59T0288
INDUCTOR, 1.5UH, 13.5A, 30%, SMD; Inductance:1.5µH; RMS Current (Irms):13.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):14A; Product Range:3900 Series; DC Resistance Max:0.0025ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 1.5UH, 13.5A, 30%, SMD; Inductance:1.5µH; RMS Current (Irms):13.5A; Inductor Construction:Unshielded; Saturation Current (Isat):14A; Product Range:3900 Series; DC Resistance Max:0.0025ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2547-2-ND 59T0288
Product Name Fixed Inductors Inductor, 1.5Uh, 13.5A, 30%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8101-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-2183JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details