Murata Power Solutions Fixed Inductors 39S103C

Description
10µH Unshielded Wirewound Inductor 5A 13.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 5A 13.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2552-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2552-2-ND
Fixed Inductors 811-2552-2-ND
10µH Unshielded Wirewound Inductor 5A 13.5mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 5A 13.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 10Uh, 5A, 20%, Smd, Full Reel; Inductance Murata Power Solutions - 28X2747 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 5A, 20%, Smd, Full Reel; Inductance Murata Power Solutions
28X2747
Inductor, 10Uh, 5A, 20%, Smd, Full Reel; Inductance Murata Power Solutions 28X2747
INDUCTOR, 10UH, 5A, 20%, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5A; Product Range:3900 Series; DC Resistance Max:0.0135ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, 5A, 20%, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):5A; Inductor Construction:Unshielded; Saturation Current (Isat):5A; Product Range:3900 Series; DC Resistance Max:0.0135ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, 5A, 20%, Smd; Inductance Murata Power Solutions - 59T0287 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 5A, 20%, Smd; Inductance Murata Power Solutions
59T0287
Inductor, 10Uh, 5A, 20%, Smd; Inductance Murata Power Solutions 59T0287
INDUCTOR, 10UH, 5A, 20%, SMD; Inductance:10µH; RMS Current (Irms):5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5A; Product Range:3900 Series; DC Resistance Max:0.0135ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, 5A, 20%, SMD; Inductance:10µH; RMS Current (Irms):5A; Inductor Construction:Unshielded; Saturation Current (Isat):5A; Product Range:3900 Series; DC Resistance Max:0.0135ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2552-2-ND 28X2747
Product Name Fixed Inductors Inductor, 10Uh, 5A, 20%, Smd, Full Reel; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details