Murata Power Solutions Fixed Inductors 39H722C

Description
7.2µH Unshielded Wirewound Inductor 6.6A 13.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
7.2µH Unshielded Wirewound Inductor 6.6A 13.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2559-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2559-2-ND
Fixed Inductors 811-2559-2-ND
7.2µH Unshielded Wirewound Inductor 6.6A 13.5mOhm Max Nonstandard

7.2µH Unshielded Wirewound Inductor 6.6A 13.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 7.2Uh, 6.6A, 20%, Smd; Inductance Murata Power Solutions - 59T0286 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 7.2Uh, 6.6A, 20%, Smd; Inductance Murata Power Solutions
59T0286
Inductor, 7.2Uh, 6.6A, 20%, Smd; Inductance Murata Power Solutions 59T0286
INDUCTOR, 7.2UH, 6.6A, 20%, SMD; Inductance:7.2µH; RMS Current (Irms):6.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):7.8A; Product Range:3900 Series; DC Resistance Max:0.0135ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 7.2UH, 6.6A, 20%, SMD; Inductance:7.2µH; RMS Current (Irms):6.6A; Inductor Construction:Unshielded; Saturation Current (Isat):7.8A; Product Range:3900 Series; DC Resistance Max:0.0135ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2559-2-ND 59T0286
Product Name Fixed Inductors Inductor, 7.2Uh, 6.6A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details
Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details