Murata Power Solutions Fixed Inductors 39H562C

Description
5.6µH Unshielded Wirewound Inductor 8.2A 11.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 8.2A 11.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2558-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2558-2-ND
Fixed Inductors 811-2558-2-ND
5.6µH Unshielded Wirewound Inductor 8.2A 11.4mOhm Max Nonstandard

5.6µH Unshielded Wirewound Inductor 8.2A 11.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 5.6Uh, 8.2A, 20%, Smd; Inductance Murata Power Solutions - 59T0285 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, 8.2A, 20%, Smd; Inductance Murata Power Solutions
59T0285
Inductor, 5.6Uh, 8.2A, 20%, Smd; Inductance Murata Power Solutions 59T0285
INDUCTOR, 5.6UH, 8.2A, 20%, SMD; Inductance:5.6µH; RMS Current (Irms):8.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):8.8A; Product Range:3900 Series; DC Resistance Max:0.0114ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 5.6UH, 8.2A, 20%, SMD; Inductance:5.6µH; RMS Current (Irms):8.2A; Inductor Construction:Unshielded; Saturation Current (Isat):8.8A; Product Range:3900 Series; DC Resistance Max:0.0114ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2558-2-ND 59T0285
Product Name Fixed Inductors Inductor, 5.6Uh, 8.2A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 2-2176797-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details