Murata Power Solutions Fixed Inductors 39H402C

Description
4µH Unshielded Wirewound Inductor 9.7A 8mOhm Max Nonstandard
Request a Quote Datasheet
Description
4µH Unshielded Wirewound Inductor 9.7A 8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2557-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2557-2-ND
Fixed Inductors 811-2557-2-ND
4µH Unshielded Wirewound Inductor 9.7A 8mOhm Max Nonstandard

4µH Unshielded Wirewound Inductor 9.7A 8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2557-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2557-1-ND
Fixed Inductors 811-2557-1-ND
4µH Unshielded Wirewound Inductor 9.7A 8mOhm Max Nonstandard

4µH Unshielded Wirewound Inductor 9.7A 8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2557-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2557-6-ND
Fixed Inductors 811-2557-6-ND
4µH Unshielded Wirewound Inductor 9.7A 8mOhm Max Nonstandard

4µH Unshielded Wirewound Inductor 9.7A 8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 4Uh, 9.7A, 20%, Smd; Inductance Murata Power Solutions - 59T0283 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4Uh, 9.7A, 20%, Smd; Inductance Murata Power Solutions
59T0283
Inductor, 4Uh, 9.7A, 20%, Smd; Inductance Murata Power Solutions 59T0283
INDUCTOR, 4UH, 9.7A, 20%, SMD; Inductance:4µH; RMS Current (Irms):9.7A; Inductor Construction:Unshiel ded; Saturation Current (Isat):10.3A; Product Range:3900 Series; DC Resistance Max:0.008ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 4UH, 9.7A, 20%, SMD; Inductance:4µH; RMS Current (Irms):9.7A; Inductor Construction:Unshielded; Saturation Current (Isat):10.3A; Product Range:3900 Series; DC Resistance Max:0.008ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2557-2-ND 59T0283
Product Name Fixed Inductors Inductor, 4Uh, 9.7A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3241-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2500 microH
DCR 2.45 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details