Murata Power Solutions Fixed Inductors 39H282C

Description
2.8µH Unshielded Wirewound Inductor 11A 5.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.8µH Unshielded Wirewound Inductor 11A 5.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2556-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2556-2-ND
Fixed Inductors 811-2556-2-ND
2.8µH Unshielded Wirewound Inductor 11A 5.4mOhm Max Nonstandard

2.8µH Unshielded Wirewound Inductor 11A 5.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.8Uh, 11A, 20%, Smd; Inductance Murata Power Solutions - 59T0282 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.8Uh, 11A, 20%, Smd; Inductance Murata Power Solutions
59T0282
Inductor, 2.8Uh, 11A, 20%, Smd; Inductance Murata Power Solutions 59T0282
INDUCTOR, 2.8UH, 11A, 20%, SMD; Inductance:2.8µH; RMS Current (Irms):11A; Inductor Construction:Unshiel ded; Saturation Current (Isat):12.3A; Product Range:3900 Series; DC Resistance Max:0.0054ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.8UH, 11A, 20%, SMD; Inductance:2.8µH; RMS Current (Irms):11A; Inductor Construction:Unshielded; Saturation Current (Isat):12.3A; Product Range:3900 Series; DC Resistance Max:0.0054ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2556-2-ND 59T0282
Product Name Fixed Inductors Inductor, 2.8Uh, 11A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details