Murata Power Solutions Fixed Inductors 39H182C

Description
1.8µH Unshielded Wirewound Inductor 13.5A 3.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 13.5A 3.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2555-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2555-2-ND
Fixed Inductors 811-2555-2-ND
1.8µH Unshielded Wirewound Inductor 13.5A 3.9mOhm Max Nonstandard

1.8µH Unshielded Wirewound Inductor 13.5A 3.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.8Uh, 13.5A, 20%, Smd; Inductance Murata Power Solutions - 59T0281 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.8Uh, 13.5A, 20%, Smd; Inductance Murata Power Solutions
59T0281
Inductor, 1.8Uh, 13.5A, 20%, Smd; Inductance Murata Power Solutions 59T0281
INDUCTOR, 1.8UH, 13.5A, 20%, SMD; Inductance:1.8µH; RMS Current (Irms):13.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):15.3A; Product Range:3900 Series; DC Resistance Max:0.0039ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.8UH, 13.5A, 20%, SMD; Inductance:1.8µH; RMS Current (Irms):13.5A; Inductor Construction:Unshielded; Saturation Current (Isat):15.3A; Product Range:3900 Series; DC Resistance Max:0.0039ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2555-2-ND 59T0281
Product Name Fixed Inductors Inductor, 1.8Uh, 13.5A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Leaded Inductors - 1678344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 55
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-8N7 0402CS-8N7XJRW , 0402CS-8N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details