Murata Power Solutions Fixed Inductors 39H102C

Description
1µH Unshielded Wirewound Inductor 17.5A 2.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 17.5A 2.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2554-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2554-2-ND
Fixed Inductors 811-2554-2-ND
1µH Unshielded Wirewound Inductor 17.5A 2.5mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 17.5A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1Uh, 17.5A, 20%, Smd; Inductance Murata Power Solutions - 59T0280 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 17.5A, 20%, Smd; Inductance Murata Power Solutions
59T0280
Inductor, 1Uh, 17.5A, 20%, Smd; Inductance Murata Power Solutions 59T0280
INDUCTOR, 1UH, 17.5A, 20%, SMD; Inductance:1µH; RMS Current (Irms):17.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):20A; Product Range:3900 Series; DC Resistance Max:0.0025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1UH, 17.5A, 20%, SMD; Inductance:1µH; RMS Current (Irms):17.5A; Inductor Construction:Unshielded; Saturation Current (Isat):20A; Product Range:3900 Series; DC Resistance Max:0.0025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2554-2-ND 59T0280
Product Name Fixed Inductors Inductor, 1Uh, 17.5A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-153191 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details