Murata Power Solutions Fixed Inductors 38S801C

Description
800nH Unshielded Wirewound Inductor 12.5A 3.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
800nH Unshielded Wirewound Inductor 12.5A 3.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2530-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2530-2-ND
Fixed Inductors 811-2530-2-ND
800nH Unshielded Wirewound Inductor 12.5A 3.7mOhm Max Nonstandard

800nH Unshielded Wirewound Inductor 12.5A 3.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 800Nh, 12.5A, 20%, Smd; Inductance Murata Power Solutions - 59T0279 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 800Nh, 12.5A, 20%, Smd; Inductance Murata Power Solutions
59T0279
Inductor, 800Nh, 12.5A, 20%, Smd; Inductance Murata Power Solutions 59T0279
INDUCTOR, 800NH, 12.5A, 20%, SMD; Inductance:800nH; RMS Current (Irms):12.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):20A; Product Range:3800 Series; DC Resistance Max:0.0037ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 800NH, 12.5A, 20%, SMD; Inductance:800nH; RMS Current (Irms):12.5A; Inductor Construction:Unshielded; Saturation Current (Isat):20A; Product Range:3800 Series; DC Resistance Max:0.0037ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2530-2-ND 59T0279
Product Name Fixed Inductors Inductor, 800Nh, 12.5A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176641-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Surface Mount Inductors - 2567666 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.0800 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-0N5 0201DS-0N5XKEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details