Murata Power Solutions Fixed Inductors 38S502C

Description
5µH Unshielded Wirewound Inductor 4.9A 20.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
5µH Unshielded Wirewound Inductor 4.9A 20.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2536-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2536-2-ND
Fixed Inductors 811-2536-2-ND
5µH Unshielded Wirewound Inductor 4.9A 20.3mOhm Max Nonstandard

5µH Unshielded Wirewound Inductor 4.9A 20.3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 5Uh, 4.9A, 20%, Smd; Inductance Murata Power Solutions - 59T0278 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5Uh, 4.9A, 20%, Smd; Inductance Murata Power Solutions
59T0278
Inductor, 5Uh, 4.9A, 20%, Smd; Inductance Murata Power Solutions 59T0278
INDUCTOR, 5UH, 4.9A, 20%, SMD; Inductance:5µH; RMS Current (Irms):4.9A; Inductor Construction:Unshiel ded; Saturation Current (Isat):8.1A; Product Range:3800 Series; DC Resistance Max:0.0203ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 5UH, 4.9A, 20%, SMD; Inductance:5µH; RMS Current (Irms):4.9A; Inductor Construction:Unshielded; Saturation Current (Isat):8.1A; Product Range:3800 Series; DC Resistance Max:0.0203ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2536-2-ND 59T0278
Product Name Fixed Inductors Inductor, 5Uh, 4.9A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details