Murata Power Solutions Fixed Inductors 38S451C

Description
450nH Unshielded Wirewound Inductor 16A 2.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
450nH Unshielded Wirewound Inductor 16A 2.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2529-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2529-2-ND
Fixed Inductors 811-2529-2-ND
450nH Unshielded Wirewound Inductor 16A 2.6mOhm Max Nonstandard

450nH Unshielded Wirewound Inductor 16A 2.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 450Nh, 16A, 20%, Smd; Inductance Murata Power Solutions - 59T0277 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 450Nh, 16A, 20%, Smd; Inductance Murata Power Solutions
59T0277
Inductor, 450Nh, 16A, 20%, Smd; Inductance Murata Power Solutions 59T0277
INDUCTOR, 450NH, 16A, 20%, SMD; Inductance:450nH; RMS Current (Irms):16A; Inductor Construction:Unshiel ded; Saturation Current (Isat):27A; Product Range:3800 Series; DC Resistance Max:0.0026ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 450NH, 16A, 20%, SMD; Inductance:450nH; RMS Current (Irms):16A; Inductor Construction:Unshielded; Saturation Current (Isat):27A; Product Range:3800 Series; DC Resistance Max:0.0026ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2529-2-ND 59T0277
Product Name Fixed Inductors Inductor, 450Nh, 16A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910655P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 6.4 ohms
Rated DC Current 190 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3-127-623-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details