Murata Power Solutions Fixed Inductors 38S402C

Description
4µH Unshielded Wirewound Inductor 5.5A 15.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
4µH Unshielded Wirewound Inductor 5.5A 15.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2535-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2535-2-ND
Fixed Inductors 811-2535-2-ND
4µH Unshielded Wirewound Inductor 5.5A 15.1mOhm Max Nonstandard

4µH Unshielded Wirewound Inductor 5.5A 15.1mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 4Uh, 5.5A, 20%, Smd; Inductance Murata Power Solutions - 59T0276 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4Uh, 5.5A, 20%, Smd; Inductance Murata Power Solutions
59T0276
Inductor, 4Uh, 5.5A, 20%, Smd; Inductance Murata Power Solutions 59T0276
INDUCTOR, 4UH, 5.5A, 20%, SMD; Inductance:4µH; RMS Current (Irms):5.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):9.1A; Product Range:3800 Series; DC Resistance Max:0.0151ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 4UH, 5.5A, 20%, SMD; Inductance:4µH; RMS Current (Irms):5.5A; Inductor Construction:Unshielded; Saturation Current (Isat):9.1A; Product Range:3800 Series; DC Resistance Max:0.0151ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2535-2-ND 59T0276
Product Name Fixed Inductors Inductor, 4Uh, 5.5A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8115-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details