Murata Power Solutions Fixed Inductors 38S252C

Description
2.5µH Unshielded Wirewound Inductor 7.2A 9.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.5µH Unshielded Wirewound Inductor 7.2A 9.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2533-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2533-2-ND
Fixed Inductors 811-2533-2-ND
2.5µH Unshielded Wirewound Inductor 7.2A 9.7mOhm Max Nonstandard

2.5µH Unshielded Wirewound Inductor 7.2A 9.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.5Uh, 12A, 20%, Unshielded; Inductance Murata Power Solutions - 98Y7500 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.5Uh, 12A, 20%, Unshielded; Inductance Murata Power Solutions
98Y7500
Inductor, 2.5Uh, 12A, 20%, Unshielded; Inductance Murata Power Solutions 98Y7500
INDUCTOR, 2.5UH, 12A, 20%, UNSHIELDED; Inductance:2.5µH; RMS Current (Irms):7.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):12A; Product Range:3800 Series; Power Inductor Case:10.4mm x 10.4mm x 5.6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.5UH, 12A, 20%, UNSHIELDED; Inductance:2.5µH; RMS Current (Irms):7.2A; Inductor Construction:Unshielded; Saturation Current (Isat):12A; Product Range:3800 Series; Power Inductor Case:10.4mm x 10.4mm x 5.6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.5Uh, 7.2A, 20%, Smd; Inductance Murata Power Solutions - 59T0274 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.5Uh, 7.2A, 20%, Smd; Inductance Murata Power Solutions
59T0274
Inductor, 2.5Uh, 7.2A, 20%, Smd; Inductance Murata Power Solutions 59T0274
INDUCTOR, 2.5UH, 7.2A, 20%, SMD; Inductance:2.5µH; RMS Current (Irms):7.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):12A; Product Range:3800 Series; Power Inductor Case:10.4mm x 10.4mm x 5.6mm; Product Width:10.4mmRoHS Compliant: Yes

INDUCTOR, 2.5UH, 7.2A, 20%, SMD; Inductance:2.5µH; RMS Current (Irms):7.2A; Inductor Construction:Unshielded; Saturation Current (Isat):12A; Product Range:3800 Series; Power Inductor Case:10.4mm x 10.4mm x 5.6mm; Product Width:10.4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2533-2-ND 98Y7500 59T0274
Product Name Fixed Inductors Inductor, 2.5Uh, 12A, 20%, Unshielded; Inductance Murata Power Solutions Inductor, 2.5Uh, 7.2A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details