Murata Power Solutions Fixed Inductors 38S221C

Description
220nH Unshielded Wirewound Inductor 18A 2.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 18A 2.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2528-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2528-2-ND
Fixed Inductors 811-2528-2-ND
220nH Unshielded Wirewound Inductor 18A 2.2mOhm Max Nonstandard

220nH Unshielded Wirewound Inductor 18A 2.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 220Nh, 18A, 30%, Smd; Inductance Murata Power Solutions - 59T0273 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, 18A, 30%, Smd; Inductance Murata Power Solutions
59T0273
Inductor, 220Nh, 18A, 30%, Smd; Inductance Murata Power Solutions 59T0273
INDUCTOR, 220NH, 18A, 30%, SMD; Inductance:220nH; RMS Current (Irms):18A; Inductor Construction:Unshiel ded; Saturation Current (Isat):35A; Product Range:3800 Series; DC Resistance Max:0.0022ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 220NH, 18A, 30%, SMD; Inductance:220nH; RMS Current (Irms):18A; Inductor Construction:Unshielded; Saturation Current (Isat):35A; Product Range:3800 Series; DC Resistance Max:0.0022ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2528-2-ND 59T0273
Product Name Fixed Inductors Inductor, 220Nh, 18A, 30%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT908-H4-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details