Murata Power Solutions Fixed Inductors 38S132C

Description
1.3µH Unshielded Wirewound Inductor 10.5A 5mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.3µH Unshielded Wirewound Inductor 10.5A 5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2531-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2531-2-ND
Fixed Inductors 811-2531-2-ND
1.3µH Unshielded Wirewound Inductor 10.5A 5mOhm Max Nonstandard

1.3µH Unshielded Wirewound Inductor 10.5A 5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.3Uh, 10.5A, 20%, Smd; Inductance Murata Power Solutions - 59T0271 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.3Uh, 10.5A, 20%, Smd; Inductance Murata Power Solutions
59T0271
Inductor, 1.3Uh, 10.5A, 20%, Smd; Inductance Murata Power Solutions 59T0271
INDUCTOR, 1.3UH, 10.5A, 20%, SMD; Inductance:1.3µH; RMS Current (Irms):10.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):17A; Product Range:3800 Series; DC Resistance Max:0.005ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.3UH, 10.5A, 20%, SMD; Inductance:1.3µH; RMS Current (Irms):10.5A; Inductor Construction:Unshielded; Saturation Current (Isat):17A; Product Range:3800 Series; DC Resistance Max:0.005ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2531-2-ND 59T0271
Product Name Fixed Inductors Inductor, 1.3Uh, 10.5A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624097-8 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Surface Mount Inductors - 2567629 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.5000 ohms
View Details
Fixed Inductors - 0402CS-68NXJLU - 1224109-0402CS-68NXJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details