Murata Power Solutions Fixed Inductors 38L882C

Description
8.8µH Unshielded Wirewound Inductor 4.8A 19.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.8µH Unshielded Wirewound Inductor 4.8A 19.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2527-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2527-2-ND
Fixed Inductors 811-2527-2-ND
8.8µH Unshielded Wirewound Inductor 4.8A 19.6mOhm Max Nonstandard

8.8µH Unshielded Wirewound Inductor 4.8A 19.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 8.8Uh, 4.8A, 20%, Smd; Inductance Murata Power Solutions - 59T0270 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.8Uh, 4.8A, 20%, Smd; Inductance Murata Power Solutions
59T0270
Inductor, 8.8Uh, 4.8A, 20%, Smd; Inductance Murata Power Solutions 59T0270
INDUCTOR, 8.8UH, 4.8A, 20%, SMD; Inductance:8.8µH; RMS Current (Irms):4.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5.9A; Product Range:3800 Series; DC Resistance Max:0.0196ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 8.8UH, 4.8A, 20%, SMD; Inductance:8.8µH; RMS Current (Irms):4.8A; Inductor Construction:Unshielded; Saturation Current (Isat):5.9A; Product Range:3800 Series; DC Resistance Max:0.0196ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2527-2-ND 59T0270
Product Name Fixed Inductors Inductor, 8.8Uh, 4.8A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-4N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers