Murata Power Solutions Fixed Inductors 38L801C

Description
800nH Unshielded Wirewound Inductor 16A 2.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
800nH Unshielded Wirewound Inductor 16A 2.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2520-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2520-2-ND
Fixed Inductors 811-2520-2-ND
800nH Unshielded Wirewound Inductor 16A 2.5mOhm Max Nonstandard

800nH Unshielded Wirewound Inductor 16A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 800Nh, 16A, 20%, Smd; Inductance Murata Power Solutions - 59T0269 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 800Nh, 16A, 20%, Smd; Inductance Murata Power Solutions
59T0269
Inductor, 800Nh, 16A, 20%, Smd; Inductance Murata Power Solutions 59T0269
INDUCTOR, 800NH, 16A, 20%, SMD; Inductance:800nH; RMS Current (Irms):16A; Inductor Construction:Unshiel ded; Saturation Current (Isat):20A; Product Range:3800 Series; DC Resistance Max:0.0025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 800NH, 16A, 20%, SMD; Inductance:800nH; RMS Current (Irms):16A; Inductor Construction:Unshielded; Saturation Current (Isat):20A; Product Range:3800 Series; DC Resistance Max:0.0025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2520-2-ND 59T0269
Product Name Fixed Inductors Inductor, 800Nh, 16A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details