Murata Power Solutions Fixed Inductors 38L722C

Description
7.2µH Unshielded Wirewound Inductor 5.3A 15.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
7.2µH Unshielded Wirewound Inductor 5.3A 15.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2526-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2526-6-ND
Fixed Inductors 811-2526-6-ND
7.2µH Unshielded Wirewound Inductor 5.3A 15.5mOhm Max Nonstandard

7.2µH Unshielded Wirewound Inductor 5.3A 15.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2526-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2526-1-ND
Fixed Inductors 811-2526-1-ND
7.2µH Unshielded Wirewound Inductor 5.3A 15.5mOhm Max Nonstandard

7.2µH Unshielded Wirewound Inductor 5.3A 15.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2526-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2526-2-ND
Fixed Inductors 811-2526-2-ND
7.2µH Unshielded Wirewound Inductor 5.3A 15.5mOhm Max Nonstandard

7.2µH Unshielded Wirewound Inductor 5.3A 15.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 7.2Uh, 5.3A, 20%, Smd; Inductance Murata Power Solutions - 59T0268 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 7.2Uh, 5.3A, 20%, Smd; Inductance Murata Power Solutions
59T0268
Inductor, 7.2Uh, 5.3A, 20%, Smd; Inductance Murata Power Solutions 59T0268
INDUCTOR, 7.2UH, 5.3A, 20%, SMD; Inductance:7.2µH; RMS Current (Irms):5.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):6.6A; Product Range:3800 Series; DC Resistance Max:0.0155ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 7.2UH, 5.3A, 20%, SMD; Inductance:7.2µH; RMS Current (Irms):5.3A; Inductor Construction:Unshielded; Saturation Current (Isat):6.6A; Product Range:3800 Series; DC Resistance Max:0.0155ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2526-6-ND 59T0268
Product Name Fixed Inductors Inductor, 7.2Uh, 5.3A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details