Murata Power Solutions Fixed Inductors 38L572C

Description
5.7µH Unshielded Wirewound Inductor 5.8A 11.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.7µH Unshielded Wirewound Inductor 5.8A 11.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2525-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2525-2-ND
Fixed Inductors 811-2525-2-ND
5.7µH Unshielded Wirewound Inductor 5.8A 11.9mOhm Max Nonstandard

5.7µH Unshielded Wirewound Inductor 5.8A 11.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 5.7Uh, 5.8A, 20%, Smd; Inductance Murata Power Solutions - 59T0267 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.7Uh, 5.8A, 20%, Smd; Inductance Murata Power Solutions
59T0267
Inductor, 5.7Uh, 5.8A, 20%, Smd; Inductance Murata Power Solutions 59T0267
INDUCTOR, 5.7UH, 5.8A, 20%, SMD; Inductance:5.7µH; RMS Current (Irms):5.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):7.3A; Product Range:3800 Series; DC Resistance Max:0.0119ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 5.7UH, 5.8A, 20%, SMD; Inductance:5.7µH; RMS Current (Irms):5.8A; Inductor Construction:Unshielded; Saturation Current (Isat):7.3A; Product Range:3800 Series; DC Resistance Max:0.0119ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2525-2-ND 59T0267
Product Name Fixed Inductors Inductor, 5.7Uh, 5.8A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details