Murata Power Solutions Fixed Inductors 38L432C

Description
4.3µH Unshielded Wirewound Inductor 6.8A 9.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.3µH Unshielded Wirewound Inductor 6.8A 9.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2524-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2524-2-ND
Fixed Inductors 811-2524-2-ND
4.3µH Unshielded Wirewound Inductor 6.8A 9.7mOhm Max Nonstandard

4.3µH Unshielded Wirewound Inductor 6.8A 9.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2524-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2524-1-ND
Fixed Inductors 811-2524-1-ND
4.3µH Unshielded Wirewound Inductor 6.8A 9.7mOhm Max Nonstandard

4.3µH Unshielded Wirewound Inductor 6.8A 9.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2524-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2524-6-ND
Fixed Inductors 811-2524-6-ND
4.3µH Unshielded Wirewound Inductor 6.8A 9.7mOhm Max Nonstandard

4.3µH Unshielded Wirewound Inductor 6.8A 9.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 4.3Uh, 6.8A, 20%, Smd; Inductance Murata Power Solutions - 59T0266 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.3Uh, 6.8A, 20%, Smd; Inductance Murata Power Solutions
59T0266
Inductor, 4.3Uh, 6.8A, 20%, Smd; Inductance Murata Power Solutions 59T0266
INDUCTOR, 4.3UH, 6.8A, 20%, SMD; Inductance:4.3µH; RMS Current (Irms):6.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):8.8A; Product Range:3800 Series; DC Resistance Max:0.0097ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 4.3UH, 6.8A, 20%, SMD; Inductance:4.3µH; RMS Current (Irms):6.8A; Inductor Construction:Unshielded; Saturation Current (Isat):8.8A; Product Range:3800 Series; DC Resistance Max:0.0097ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2524-2-ND 59T0266
Product Name Fixed Inductors Inductor, 4.3Uh, 6.8A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627575047C680KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911153P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.6 ohms
Rated DC Current 400 milliamps
Lead Style Axial
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-171 0201AF-171XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details