Murata Power Solutions Fixed Inductors 38L361C

Description
360nH Unshielded Wirewound Inductor 18A 1.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
360nH Unshielded Wirewound Inductor 18A 1.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2519-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2519-2-ND
Fixed Inductors 811-2519-2-ND
360nH Unshielded Wirewound Inductor 18A 1.8mOhm Max Nonstandard

360nH Unshielded Wirewound Inductor 18A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 360Nh, 18A, 30%, Smd; Inductance Murata Power Solutions - 59T0265 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 360Nh, 18A, 30%, Smd; Inductance Murata Power Solutions
59T0265
Inductor, 360Nh, 18A, 30%, Smd; Inductance Murata Power Solutions 59T0265
INDUCTOR, 360NH, 18A, 30%, SMD; Inductance:360nH; RMS Current (Irms):18A; Inductor Construction:Unshiel ded; Saturation Current (Isat):27A; Product Range:3800 Series; DC Resistance Max:0.0018ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 360NH, 18A, 30%, SMD; Inductance:360nH; RMS Current (Irms):18A; Inductor Construction:Unshielded; Saturation Current (Isat):27A; Product Range:3800 Series; DC Resistance Max:0.0018ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 360Nh, 18A, 30%, Smd, Full Reel; Inductance Murata Power Solutions - 28X2734 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 360Nh, 18A, 30%, Smd, Full Reel; Inductance Murata Power Solutions
28X2734
Inductor, 360Nh, 18A, 30%, Smd, Full Reel; Inductance Murata Power Solutions 28X2734
INDUCTOR, 360NH, 18A, 30%, SMD, FULL REEL; Inductance:360nH; RMS Current (Irms):18A; Inductor Construction:Unshiel ded; Saturation Current (Isat):27A; Product Range:3800 Series; DC Resistance Max:0.0018ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 360NH, 18A, 30%, SMD, FULL REEL; Inductance:360nH; RMS Current (Irms):18A; Inductor Construction:Unshielded; Saturation Current (Isat):27A; Product Range:3800 Series; DC Resistance Max:0.0018ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2519-2-ND 59T0265
Product Name Fixed Inductors Inductor, 360Nh, 18A, 30%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details