Murata Power Solutions Fixed Inductors 38L322C

Description
3.2µH Unshielded Wirewound Inductor 7.8A 6.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.2µH Unshielded Wirewound Inductor 7.8A 6.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2523-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2523-2-ND
Fixed Inductors 811-2523-2-ND
3.2µH Unshielded Wirewound Inductor 7.8A 6.8mOhm Max Nonstandard

3.2µH Unshielded Wirewound Inductor 7.8A 6.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 3.2Uh, 7.8A, 20%, Smd; Inductance Murata Power Solutions - 59T0264 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.2Uh, 7.8A, 20%, Smd; Inductance Murata Power Solutions
59T0264
Inductor, 3.2Uh, 7.8A, 20%, Smd; Inductance Murata Power Solutions 59T0264
INDUCTOR, 3.2UH, 7.8A, 20%, SMD; Inductance:3.2µH; RMS Current (Irms):7.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):10A; Product Range:3800 Series; DC Resistance Max:0.0068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.2UH, 7.8A, 20%, SMD; Inductance:3.2µH; RMS Current (Irms):7.8A; Inductor Construction:Unshielded; Saturation Current (Isat):10A; Product Range:3800 Series; DC Resistance Max:0.0068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2523-2-ND 59T0264
Product Name Fixed Inductors Inductor, 3.2Uh, 7.8A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5747-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers