Murata Power Solutions Fixed Inductors 38L222C

Description
2.2µH Unshielded Wirewound Inductor 9.6A 5mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 9.6A 5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2522-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2522-2-ND
Fixed Inductors 811-2522-2-ND
2.2µH Unshielded Wirewound Inductor 9.6A 5mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 9.6A 5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, 9.6A, 20%, Smd; Inductance Murata Power Solutions - 59T0263 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 9.6A, 20%, Smd; Inductance Murata Power Solutions
59T0263
Inductor, 2.2Uh, 9.6A, 20%, Smd; Inductance Murata Power Solutions 59T0263
INDUCTOR, 2.2UH, 9.6A, 20%, SMD; Inductance:2.2µH; RMS Current (Irms):9.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):12A; Product Range:3800 Series; DC Resistance Max:0.005ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, 9.6A, 20%, SMD; Inductance:2.2µH; RMS Current (Irms):9.6A; Inductor Construction:Unshielded; Saturation Current (Isat):12A; Product Range:3800 Series; DC Resistance Max:0.005ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2522-2-ND 59T0263
Product Name Fixed Inductors Inductor, 2.2Uh, 9.6A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-596-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details